Vishay Intertechnology, Inc. RES .043 OHM 1/2W 1% 0805 SMD WSLP0805R0430FEB

Description
RES .043ohm 1/2W 1% 0805 SMD
Request a Quote Datasheet
Description
RES .043ohm 1/2W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .043 OHM 1/2W 1% 0805 SMD - WSLP0805R0430FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .043 OHM 1/2W 1% 0805 SMD
WSLP0805R0430FEB
RES .043 OHM 1/2W 1% 0805 SMD WSLP0805R0430FEB
RES .043ohm 1/2W 1% 0805 SMD

RES .043ohm 1/2W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-WSLP0805R0430FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP0805R0430FEBTR-ND
Chip Resistor - Surface Mount 541-WSLP0805R0430FEBTR-ND
43 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

43 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP0805R0430FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP0805R0430FEBDKR-ND
Chip Resistor - Surface Mount 541-WSLP0805R0430FEBDKR-ND
43 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

43 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP0805R0430FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP0805R0430FEBCT-ND
Chip Resistor - Surface Mount 541-WSLP0805R0430FEBCT-ND
43 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

43 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 043ohm Resistor - 52-WSLP0805R0430FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 043ohm Resistor
52-WSLP0805R0430FEB
SMD 043ohm Resistor 52-WSLP0805R0430FEB
Current Sense Resistors - SMD .5watt .043ohm 1% Product overview: WSLP0805R0430FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 043ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 043ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0805R0430FEB can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD .5watt .043ohm 1% Product overview: WSLP0805R0430FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 043ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 043ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0805R0430FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSLP0805R0430FEB 541-WSLP0805R0430FEBTR-ND 52-WSLP0805R0430FEB
Product Name RES .043 OHM 1/2W 1% 0805 SMD Chip Resistor - Surface Mount SMD 043ohm Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 0.0430 ohms 0.0430 ohms 0.0430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers