Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSLP0805R0350FEA

Description
35 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
35 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-10039-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10039-1-ND
Chip Resistor - Surface Mount 541-10039-1-ND
35 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

35 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10039-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10039-2-ND
Chip Resistor - Surface Mount 541-10039-2-ND
35 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

35 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10039-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10039-6-ND
Chip Resistor - Surface Mount 541-10039-6-ND
35 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

35 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD 1/2Watt 0.035Ohm 1% Learn More - WSLP0805R0350FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2Watt 0.035Ohm 1% Learn More
WSLP0805R0350FEA
Current Sense Resistors - SMD 1/2Watt 0.035Ohm 1% Learn More WSLP0805R0350FEA
Current Sense Resistors - SMD 1/2Watt 0.035Ohm 1% Learn More

Current Sense Resistors - SMD 1/2Watt 0.035Ohm 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSLP0805R0350FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSLP0805R0350FEA
Chip Resistor - Surface Mount WSLP0805R0350FEA
RES 0.035 OHM 1% 1/2W 0805

RES 0.035 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-10039-1-ND WSLP0805R0350FEA WSLP0805R0350FEA
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD 1/2Watt 0.035Ohm 1% Learn More Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0350 ohms 3.50E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details