Vishay Intertechnology, Inc. RES .033 OHM 1/2W 1% 0805 SMD WSLP0805R0330FEB

Description
RES .033ohm 1/2W 1% 0805 SMD
Request a Quote Datasheet
Description
RES .033ohm 1/2W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .033 OHM 1/2W 1% 0805 SMD - WSLP0805R0330FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .033 OHM 1/2W 1% 0805 SMD
WSLP0805R0330FEB
RES .033 OHM 1/2W 1% 0805 SMD WSLP0805R0330FEB
RES .033ohm 1/2W 1% 0805 SMD

RES .033ohm 1/2W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLPB-.033CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPB-.033CT-ND
Chip Resistor - Surface Mount WSLPB-.033CT-ND
33 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPB-.033TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPB-.033TR-ND
Chip Resistor - Surface Mount WSLPB-.033TR-ND
33 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPB-.033DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPB-.033DKR-ND
Chip Resistor - Surface Mount WSLPB-.033DKR-ND
33 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
0.033 OHM 2W Resistor - 52-WSLP0805R0330FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.033 OHM 2W Resistor
52-WSLP0805R0330FEB
0.033 OHM 2W Resistor 52-WSLP0805R0330FEB
RES 0.033 OHM 1% 1/2W 0805 Product overview: WSLP0805R0330FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.033 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0805R0330FEB can be used for catalog matching and distributor lookup.

RES 0.033 OHM 1% 1/2W 0805 Product overview: WSLP0805R0330FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.033 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0805R0330FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSLP0805R0330FEB WSLPB-.033CT-ND 52-WSLP0805R0330FEB
Product Name RES .033 OHM 1/2W 1% 0805 SMD Chip Resistor - Surface Mount 0.033 OHM 2W Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 0.0330 ohms 0.0330 ohms 0.0330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details