Vishay Precision Group Current Sense Resistors - SMD 1/2Watt 0.03Ohm 1% WSLP0805R0300FEA

Description
Current Sense Resistors - SMD 1/2Watt 0.03Ohm 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/2Watt 0.03Ohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/2Watt 0.03Ohm 1% - WSLP0805R0300FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2Watt 0.03Ohm 1%
WSLP0805R0300FEA
Current Sense Resistors - SMD 1/2Watt 0.03Ohm 1% WSLP0805R0300FEA
Current Sense Resistors - SMD 1/2Watt 0.03Ohm 1%

Current Sense Resistors - SMD 1/2Watt 0.03Ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-10037-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10037-6-ND
Chip Resistor - Surface Mount 541-10037-6-ND
30 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10037-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10037-1-ND
Chip Resistor - Surface Mount 541-10037-1-ND
30 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10037-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10037-2-ND
Chip Resistor - Surface Mount 541-10037-2-ND
30 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

30 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Metal Strip Resistor, 0.03 Ohm, 500Mw, 805, 1%; Resistance Vishay - 05T6676 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.03 Ohm, 500Mw, 805, 1%; Resistance Vishay
05T6676
Metal Strip Resistor, 0.03 Ohm, 500Mw, 805, 1%; Resistance Vishay 05T6676
METAL STRIP RESISTOR, 0.03 OHM, 500mW, 805, 1%; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.03 OHM, 500mW, 805, 1%; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip, 0.03 Ohm, 500Mw, 805, 1%; Resistance Vishay - 05T6677 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip, 0.03 Ohm, 500Mw, 805, 1%; Resistance Vishay
05T6677
Metal Strip, 0.03 Ohm, 500Mw, 805, 1%; Resistance Vishay 05T6677
METAL STRIP, 0.03 OHM, 500mW, 805, 1%; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:2.01mm RoHS Compliant: Yes

METAL STRIP, 0.03 OHM, 500mW, 805, 1%; Resistance:0.03ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSLP0805R0300FEA 541-10037-6-ND 05T6676
Product Name Current Sense Resistors - SMD 1/2Watt 0.03Ohm 1% Chip Resistor - Surface Mount Metal Strip Resistor, 0.03 Ohm, 500Mw, 805, 1%; Resistance Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details