Vishay Intertechnology, Inc. Vishay/DaleCurrent Sense Resistors - SMD 1/2Watt 0.029Ohm 1% Learn More WSLP0805R0290FEA

Description
Vishay/DaleCurrent Sense Resistors - SMD 1/2Watt 0.029Ohm 1% Learn More
Request a Quote Datasheet
Description
Vishay/DaleCurrent Sense Resistors - SMD 1/2Watt 0.029Ohm 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleCurrent Sense Resistors - SMD 1/2Watt 0.029Ohm 1% Learn More - WSLP0805R0290FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleCurrent Sense Resistors - SMD 1/2Watt 0.029Ohm 1% Learn More
WSLP0805R0290FEA
Vishay/DaleCurrent Sense Resistors - SMD 1/2Watt 0.029Ohm 1% Learn More WSLP0805R0290FEA
Vishay/DaleCurrent Sense Resistors - SMD 1/2Watt 0.029Ohm 1% Learn More

Vishay/DaleCurrent Sense Resistors - SMD 1/2Watt 0.029Ohm 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSLP0805R0290FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLP0805R0290FEA-ND
Chip Resistor - Surface Mount WSLP0805R0290FEA-ND
29 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

29 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSLP0805R0290FEA WSLP0805R0290FEA-ND
Product Name Vishay/DaleCurrent Sense Resistors - SMD 1/2Watt 0.029Ohm 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details