Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/2Watt 0.028Ohm 1% Learn More WSLP0805R0280FEA

Description
Current Sense Resistors - SMD 1/2Watt 0.028Ohm 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/2Watt 0.028Ohm 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/2Watt 0.028Ohm 1% Learn More - WSLP0805R0280FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2Watt 0.028Ohm 1% Learn More
WSLP0805R0280FEA
Current Sense Resistors - SMD 1/2Watt 0.028Ohm 1% Learn More WSLP0805R0280FEA
Current Sense Resistors - SMD 1/2Watt 0.028Ohm 1% Learn More

Current Sense Resistors - SMD 1/2Watt 0.028Ohm 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSLP0805R0280FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLP0805R0280FEA-ND
Chip Resistor - Surface Mount WSLP0805R0280FEA-ND
28 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

28 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLP0805R0280FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSLP0805R0280FEA
Chip Resistor - Surface Mount WSLP0805R0280FEA
RES 0.028 OHM 1% 1/2W 0805

RES 0.028 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSLP0805R0280FEA WSLP0805R0280FEA-ND WSLP0805R0280FEA
Product Name Current Sense Resistors - SMD 1/2Watt 0.028Ohm 1% Learn More Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details