Vishay Intertechnology, Inc. Current Sense Resistors - SMD 1/2Watt 0.026Ohm 1% Learn More WSLP0805R0260FEA

Description
Current Sense Resistors - SMD 1/2Watt 0.026Ohm 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/2Watt 0.026Ohm 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/2Watt 0.026Ohm 1% Learn More - WSLP0805R0260FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2Watt 0.026Ohm 1% Learn More
WSLP0805R0260FEA
Current Sense Resistors - SMD 1/2Watt 0.026Ohm 1% Learn More WSLP0805R0260FEA
Current Sense Resistors - SMD 1/2Watt 0.026Ohm 1% Learn More

Current Sense Resistors - SMD 1/2Watt 0.026Ohm 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSLP0805R0260FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLP0805R0260FEA-ND
Chip Resistor - Surface Mount WSLP0805R0260FEA-ND
26 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

26 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSLP0805R0260FEA WSLP0805R0260FEA-ND
Product Name Current Sense Resistors - SMD 1/2Watt 0.026Ohm 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9640 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-SLN3TTED91L0FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details