Vishay Intertechnology, Inc. SMD 022ohm Resistor WSLP0805R0220FEB

Description
Current Sense Resistors - SMD .5watt .022ohm 1% Product overview: WSLP0805R0220FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 022ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 022ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0805R0220FEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Current Sense Resistors - SMD .5watt .022ohm 1% Product overview: WSLP0805R0220FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 022ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 022ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0805R0220FEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 022ohm Resistor - 52-WSLP0805R0220FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 022ohm Resistor
52-WSLP0805R0220FEB
SMD 022ohm Resistor 52-WSLP0805R0220FEB
Current Sense Resistors - SMD .5watt .022ohm 1% Product overview: WSLP0805R0220FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 022ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 022ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0805R0220FEB can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD .5watt .022ohm 1% Product overview: WSLP0805R0220FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 022ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 022ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0805R0220FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLPB-.022TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPB-.022TR-ND
Chip Resistor - Surface Mount WSLPB-.022TR-ND
22 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPB-.022CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPB-.022CT-ND
Chip Resistor - Surface Mount WSLPB-.022CT-ND
22 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPB-.022DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPB-.022DKR-ND
Chip Resistor - Surface Mount WSLPB-.022DKR-ND
22 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .022 OHM 1/2W 1% 0805 SMD - WSLP0805R0220FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .022 OHM 1/2W 1% 0805 SMD
WSLP0805R0220FEB
RES .022 OHM 1/2W 1% 0805 SMD WSLP0805R0220FEB
RES .022ohm 1/2W 1% 0805 SMD

RES .022ohm 1/2W 1% 0805 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - WSLP0805R0220FEB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
WSLP0805R0220FEB
Resistors - Chip Resistor - Surface Mount WSLP0805R0220FEB
RES 0.022 OHM 1% 1/2W 0805

RES 0.022 OHM 1% 1/2W 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-WSLP0805R0220FEB WSLPB-.022TR-ND WSLP0805R0220FEB WSLP0805R0220FEB
Product Name SMD 022ohm Resistor Chip Resistor - Surface Mount RES .022 OHM 1/2W 1% 0805 SMD Resistors - Chip Resistor - Surface Mount
Resistance Range 0.0220 ohms 0.0220 ohms 0.0220 ohms 0.0220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS AEC-Q200
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1913FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details