Vishay Intertechnology, Inc. SMD 0.022Ohm Resistor WSLP0805R0220FEA

Description
Current Sense Resistors - SMD 1/2Watt 0.022Ohm 1% Product overview: WSLP0805R0220FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.022Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0805R0220FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/2Watt 0.022Ohm 1% Product overview: WSLP0805R0220FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.022Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0805R0220FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.022Ohm Resistor - 52-WSLP0805R0220FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.022Ohm Resistor
52-WSLP0805R0220FEA
SMD 0.022Ohm Resistor 52-WSLP0805R0220FEA
Current Sense Resistors - SMD 1/2Watt 0.022Ohm 1% Product overview: WSLP0805R0220FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.022Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0805R0220FEA can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD 1/2Watt 0.022Ohm 1% Product overview: WSLP0805R0220FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.022Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.022Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0805R0220FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistors - SMD 1/2Watt 0.022Ohm 1% - WSLP0805R0220FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2Watt 0.022Ohm 1%
WSLP0805R0220FEA
Current Sense Resistors - SMD 1/2Watt 0.022Ohm 1% WSLP0805R0220FEA
Current Sense Resistors - SMD 1/2Watt 0.022Ohm 1%

Current Sense Resistors - SMD 1/2Watt 0.022Ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-WSLP0805R0220FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP0805R0220FEACT-ND
Chip Resistor - Surface Mount 541-WSLP0805R0220FEACT-ND
RES 0.022 OHM 1% 1/2W 0805

RES 0.022 OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP0805R0220FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP0805R0220FEADKR-ND
Chip Resistor - Surface Mount 541-WSLP0805R0220FEADKR-ND
RES 0.022 OHM 1% 1/2W 0805

RES 0.022 OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP0805R0220FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP0805R0220FEATR-ND
Chip Resistor - Surface Mount 541-WSLP0805R0220FEATR-ND
22 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-WSLP0805R0220FEA WSLP0805R0220FEA 541-WSLP0805R0220FEACT-ND
Product Name SMD 0.022Ohm Resistor Current Sense Resistors - SMD 1/2Watt 0.022Ohm 1% Chip Resistor - Surface Mount
Resistance Range 0.0220 ohms 0.0220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS AEC-Q200
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details