Vishay Precision Group RES .02 OHM 1/2W 1% 0805 SMD WSLP0805R0200FEB

Description
RES .02ohm 1/2W 1% 0805 SMD
Request a Quote Datasheet
Description
RES .02ohm 1/2W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .02 OHM 1/2W 1% 0805 SMD - WSLP0805R0200FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .02 OHM 1/2W 1% 0805 SMD
WSLP0805R0200FEB
RES .02 OHM 1/2W 1% 0805 SMD WSLP0805R0200FEB
RES .02ohm 1/2W 1% 0805 SMD

RES .02ohm 1/2W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLPB-.02TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPB-.02TR-ND
Chip Resistor - Surface Mount WSLPB-.02TR-ND
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPB-.02CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPB-.02CT-ND
Chip Resistor - Surface Mount WSLPB-.02CT-ND
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPB-.02DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPB-.02DKR-ND
Chip Resistor - Surface Mount WSLPB-.02DKR-ND
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
0.02 OHM 2W Resistor - 52-WSLP0805R0200FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.02 OHM 2W Resistor
52-WSLP0805R0200FEB
0.02 OHM 2W Resistor 52-WSLP0805R0200FEB
RES 0.02 OHM 1% 1/2W 0805 Product overview: WSLP0805R0200FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0805R0200FEB can be used for catalog matching and distributor lookup.

RES 0.02 OHM 1% 1/2W 0805 Product overview: WSLP0805R0200FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0805R0200FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Metal Strip, 0.02Ohm, 1%, 0805; Resistance Vishay - 41Y4384 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Strip, 0.02Ohm, 1%, 0805; Resistance Vishay
41Y4384
Resistor, Metal Strip, 0.02Ohm, 1%, 0805; Resistance Vishay 41Y4384
RESISTOR, METAL STRIP, 0.02OHM, 1%, 0805; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:2.01mmRoHS Compliant: Yes

RESISTOR, METAL STRIP, 0.02OHM, 1%, 0805; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:2.01mmRoHS Compliant: Yes

Supplier's Site
Resistor, Metal Strip, 0.02Ohm, 1%, 0805; Resistance Vishay - 26Y1152 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Strip, 0.02Ohm, 1%, 0805; Resistance Vishay
26Y1152
Resistor, Metal Strip, 0.02Ohm, 1%, 0805; Resistance Vishay 26Y1152
RESISTOR, METAL STRIP, 0.02OHM, 1%, 0805; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:2.01mmRoHS Compliant: Yes

RESISTOR, METAL STRIP, 0.02OHM, 1%, 0805; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:2.01mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WSLP0805R0200FEB WSLPB-.02TR-ND 52-WSLP0805R0200FEB 41Y4384
Product Name RES .02 OHM 1/2W 1% 0805 SMD Chip Resistor - Surface Mount 0.02 OHM 2W Resistor Resistor, Metal Strip, 0.02Ohm, 1%, 0805; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2HR22FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2414954P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-SR731ETTP1R8JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details