Vishay Precision Group Current Sense Resistors - SMD 1/2Watt 0.02Ohm 1% Learn More WSLP0805R0200FEA

Description
Current Sense Resistors - SMD 1/2Watt 0.02Ohm 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 1/2Watt 0.02Ohm 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 1/2Watt 0.02Ohm 1% Learn More - WSLP0805R0200FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2Watt 0.02Ohm 1% Learn More
WSLP0805R0200FEA
Current Sense Resistors - SMD 1/2Watt 0.02Ohm 1% Learn More WSLP0805R0200FEA
Current Sense Resistors - SMD 1/2Watt 0.02Ohm 1% Learn More

Current Sense Resistors - SMD 1/2Watt 0.02Ohm 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-10035-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10035-1-ND
Chip Resistor - Surface Mount 541-10035-1-ND
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10035-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10035-6-ND
Chip Resistor - Surface Mount 541-10035-6-ND
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10035-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10035-2-ND
Chip Resistor - Surface Mount 541-10035-2-ND
20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1341154-WSLP0805R0200FEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1341154-WSLP0805R0200FEA
Resistors - Chip Resistor - Surface Mount 1341154-WSLP0805R0200FEA
Win Source Part Number: 1341154-WSLP0805R020 0FEA Category: Resistors - Chip Resistor - Surface Mount Series: WSLP Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Size / Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) Height - Seated (Max): 0.023" (0.58mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Metal Element Number of Terminations: 2 Resistance: 20 mOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -65°C ~ 170°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale

Win Source Part Number: 1341154-WSLP0805R0200FEA
Category: Resistors - Chip Resistor - Surface Mount
Series: WSLP
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Size / Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)
Height - Seated (Max): 0.023" (0.58mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 20 mOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -65°C ~ 170°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale

Buy Now Datasheet
Metal Strip, 0.02 Ohm, 500Mw, 805, 1%; Resistance Vishay - 05T6675 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip, 0.02 Ohm, 500Mw, 805, 1%; Resistance Vishay
05T6675
Metal Strip, 0.02 Ohm, 500Mw, 805, 1%; Resistance Vishay 05T6675
METAL STRIP, 0.02 OHM, 500mW, 805, 1%; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:2.01mm RoHS Compliant: Yes

METAL STRIP, 0.02 OHM, 500mW, 805, 1%; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.02 Ohm, 500Mw, 805, 1%; Resistance Vishay - 05T6674 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.02 Ohm, 500Mw, 805, 1%; Resistance Vishay
05T6674
Metal Strip Resistor, 0.02 Ohm, 500Mw, 805, 1%; Resistance Vishay 05T6674
METAL STRIP RESISTOR, 0.02 OHM, 500mW, 805, 1%; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.02 OHM, 500mW, 805, 1%; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WSLP0805R0200FEA 541-10035-1-ND 1341154-WSLP0805R0200FEA 05T6675
Product Name Current Sense Resistors - SMD 1/2Watt 0.02Ohm 1% Learn More Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Metal Strip, 0.02 Ohm, 500Mw, 805, 1%; Resistance Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details