Vishay Intertechnology, Inc. RES .018 OHM 1/2W 1% 0805 SMD WSLP0805R0180FEB

Description
RES .018ohm 1/2W 1% 0805 SMD
Request a Quote Datasheet
Description
RES .018ohm 1/2W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .018 OHM 1/2W 1% 0805 SMD - WSLP0805R0180FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .018 OHM 1/2W 1% 0805 SMD
WSLP0805R0180FEB
RES .018 OHM 1/2W 1% 0805 SMD WSLP0805R0180FEB
RES .018ohm 1/2W 1% 0805 SMD

RES .018ohm 1/2W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLPB-.018CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPB-.018CT-ND
Chip Resistor - Surface Mount WSLPB-.018CT-ND
18 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

18 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPB-.018TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPB-.018TR-ND
Chip Resistor - Surface Mount WSLPB-.018TR-ND
18 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

18 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPB-.018DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPB-.018DKR-ND
Chip Resistor - Surface Mount WSLPB-.018DKR-ND
18 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

18 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
0.018 OHM 2W Resistor - 52-WSLP0805R0180FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.018 OHM 2W Resistor
52-WSLP0805R0180FEB
0.018 OHM 2W Resistor 52-WSLP0805R0180FEB
RES 0.018 OHM 1% 1/2W 0805 Product overview: WSLP0805R0180FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.018 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.018 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0805R0180FEB can be used for catalog matching and distributor lookup.

RES 0.018 OHM 1% 1/2W 0805 Product overview: WSLP0805R0180FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.018 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.018 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0805R0180FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1175028-WSLP0805R0180FEB
Resistors - Chip Resistor - Surface Mount 1175028-WSLP0805R0180FEB
Win Source Part Number: 1175028-WSLP0805R018 0FEB Category: Resistors>Chip Resistor - Surface Mount Series: WSLP Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.023" (0.58mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Metal Element Number of Terminations: 2 Resistance: 18 mOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: WSLPB-.018CT,WSLPB-. 018DKR,WSLPB-.018TR

Win Source Part Number: 1175028-WSLP0805R0180FEB
Category: Resistors>Chip Resistor - Surface Mount
Series: WSLP
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.023" (0.58mm)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 18 mOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: WSLPB-.018CT,WSLPB-.018DKR,WSLPB-.018TR

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number WSLP0805R0180FEB WSLPB-.018CT-ND 52-WSLP0805R0180FEB 1175028-WSLP0805R0180FEB
Product Name RES .018 OHM 1/2W 1% 0805 SMD Chip Resistor - Surface Mount 0.018 OHM 2W Resistor Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 0.0180 ohms 0.0180 ohms 0.0180 ohms 0.0180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - RL73K2HR10JTE-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details