Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSLP0805R0170FEB

Description
17 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
17 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLPB-.017CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPB-.017CT-ND
Chip Resistor - Surface Mount WSLPB-.017CT-ND
17 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

17 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPB-.017DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPB-.017DKR-ND
Chip Resistor - Surface Mount WSLPB-.017DKR-ND
17 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

17 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPB-.017TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPB-.017TR-ND
Chip Resistor - Surface Mount WSLPB-.017TR-ND
17 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

17 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 2W Resistor - 52-WSLP0805R0170FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-WSLP0805R0170FEB
SMD 2W Resistor 52-WSLP0805R0170FEB
Res Metal Strip 0805 17m Ohm 1% 1/2W ±75ppm/°C Molded SMD Paper T/R Product overview: WSLP0805R0170FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0805R0170FEB can be used for catalog matching and distributor lookup.

Res Metal Strip 0805 17m Ohm 1% 1/2W ±75ppm/°C Molded SMD Paper T/R Product overview: WSLP0805R0170FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0805R0170FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .017 OHM 1/2W 1% 0805 SMD - WSLP0805R0170FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .017 OHM 1/2W 1% 0805 SMD
WSLP0805R0170FEB
RES .017 OHM 1/2W 1% 0805 SMD WSLP0805R0170FEB
RES .017ohm 1/2W 1% 0805 SMD

RES .017ohm 1/2W 1% 0805 SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number WSLPB-.017CT-ND 52-WSLP0805R0170FEB WSLP0805R0170FEB
Product Name Chip Resistor - Surface Mount SMD 2W Resistor RES .017 OHM 1/2W 1% 0805 SMD
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 0.0170 ohms 0.0170 ohms 0.0170 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ERTTP2R2JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers