Vishay Intertechnology, Inc. SMD 15 MOhm 500 mW Resistor WSLP0805R0150FEB

Description
SMD Chip Resistor, 15 MOhm, ± 1%, 500 mW, 0805 [2012 Metric], Metal Strip, Power Product overview: WSLP0805R0150FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 MOhm, 500 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 MOhm, 500 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0805R0150FEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Chip Resistor, 15 MOhm, ± 1%, 500 mW, 0805 [2012 Metric], Metal Strip, Power Product overview: WSLP0805R0150FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 MOhm, 500 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 MOhm, 500 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0805R0150FEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15 MOhm 500 mW Resistor - 52-WSLP0805R0150FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15 MOhm 500 mW Resistor
52-WSLP0805R0150FEB
SMD 15 MOhm 500 mW Resistor 52-WSLP0805R0150FEB
SMD Chip Resistor, 15 MOhm, ± 1%, 500 mW, 0805 [2012 Metric], Metal Strip, Power Product overview: WSLP0805R0150FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 MOhm, 500 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 MOhm, 500 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0805R0150FEB can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 15 MOhm, ± 1%, 500 mW, 0805 [2012 Metric], Metal Strip, Power Product overview: WSLP0805R0150FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 MOhm, 500 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 MOhm, 500 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0805R0150FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLPB-.015DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPB-.015DKR-ND
Chip Resistor - Surface Mount WSLPB-.015DKR-ND
15 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPB-.015TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPB-.015TR-ND
Chip Resistor - Surface Mount WSLPB-.015TR-ND
15 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPB-.015CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPB-.015CT-ND
Chip Resistor - Surface Mount WSLPB-.015CT-ND
15 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .015 OHM 1/2W 1% 0805 SMD - WSLP0805R0150FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .015 OHM 1/2W 1% 0805 SMD
WSLP0805R0150FEB
RES .015 OHM 1/2W 1% 0805 SMD WSLP0805R0150FEB
RES .015ohm 1/2W 1% 0805 SMD

RES .015ohm 1/2W 1% 0805 SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 52-WSLP0805R0150FEB WSLPB-.015DKR-ND WSLP0805R0150FEB
Product Name SMD 15 MOhm 500 mW Resistor Chip Resistor - Surface Mount RES .015 OHM 1/2W 1% 0805 SMD
Resistance Range 0.0150 ohms 0.0150 ohms 0.0150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS AEC-Q200
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1273FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details