Vishay Precision Group Chip Resistor - Surface Mount WSLP0805R0140FEB

Description
14 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
14 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLPB-.014TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPB-.014TR-ND
Chip Resistor - Surface Mount WSLPB-.014TR-ND
14 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

14 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPB-.014DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPB-.014DKR-ND
Chip Resistor - Surface Mount WSLPB-.014DKR-ND
14 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

14 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPB-.014CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPB-.014CT-ND
Chip Resistor - Surface Mount WSLPB-.014CT-ND
14 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

14 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Fixed Resistor, Product overview: WSLP0805R0140FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0805R0140FEB can be used for catalog matching and distributor lookup.

Fixed Resistor, Product overview: WSLP0805R0140FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0805R0140FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .014 OHM 1/2W 1% 0805 SMD - WSLP0805R0140FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .014 OHM 1/2W 1% 0805 SMD
WSLP0805R0140FEB
RES .014 OHM 1/2W 1% 0805 SMD WSLP0805R0140FEB
RES .014ohm 1/2W 1% 0805 SMD

RES .014ohm 1/2W 1% 0805 SMD

Supplier's Site
Res, 0R014, 0.5W, 0805, Metal Strip; Resistance Vishay - 08AJ1741 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R014, 0.5W, 0805, Metal Strip; Resistance Vishay
08AJ1741
Res, 0R014, 0.5W, 0805, Metal Strip; Resistance Vishay 08AJ1741
RES, 0R014, 0.5W, 0805, METAL STRIP; Resistance:0.014ohm; Product Range:WSLP Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R014, 0.5W, 0805, METAL STRIP; Resistance:0.014ohm; Product Range:WSLP Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R014, 0.5W, 0805, Metal Strip; Resistance Vishay - 26Y1137 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R014, 0.5W, 0805, Metal Strip; Resistance Vishay
26Y1137
Res, 0R014, 0.5W, 0805, Metal Strip; Resistance Vishay 26Y1137
RES, 0R014, 0.5W, 0805, METAL STRIP; Resistance:0.014ohm; Product Range:WSLP Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R014, 0.5W, 0805, METAL STRIP; Resistance:0.014ohm; Product Range:WSLP Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WSLPB-.014TR-ND 52-WSLP0805R0140FEB WSLP0805R0140FEB 08AJ1741
Product Name Chip Resistor - Surface Mount Resistor RES .014 OHM 1/2W 1% 0805 SMD Res, 0R014, 0.5W, 0805, Metal Strip; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 0.0140 ohms 0.0140 ohms 0.0140 ohms 0.0140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details