Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSLP0805R0140FEA

Description
14 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
14 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLP0805R0140FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLP0805R0140FEA-ND
Chip Resistor - Surface Mount WSLP0805R0140FEA-ND
14 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

14 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
972482-WSLP0805R0140FEA
Resistors - Chip Resistor - Surface Mount 972482-WSLP0805R0140FEA
Win Source Part Number: 972482-WSLP0805R0140 FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSLP Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.023" (0.58mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Metal Element Number of Terminations: 2 Resistance: 14 mOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale

Win Source Part Number: 972482-WSLP0805R0140FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSLP
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.023" (0.58mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 14 mOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale

Buy Now Datasheet
Current Sense Resistors - SMD 1/2Watt 0.014Ohm 1% Learn More - WSLP0805R0140FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2Watt 0.014Ohm 1% Learn More
WSLP0805R0140FEA
Current Sense Resistors - SMD 1/2Watt 0.014Ohm 1% Learn More WSLP0805R0140FEA
Current Sense Resistors - SMD 1/2Watt 0.014Ohm 1% Learn More

Current Sense Resistors - SMD 1/2Watt 0.014Ohm 1% Learn More

Supplier's Site
SMD 14 MOhm 500 mW Resistor - 52-WSLP0805R0140FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 14 MOhm 500 mW Resistor
52-WSLP0805R0140FEA
SMD 14 MOhm 500 mW Resistor 52-WSLP0805R0140FEA
SMD Chip Resistor, 14 MOhm, ± 1%, 500 mW, 0805 [2012 Metric], Metal Strip, Power Product overview: WSLP0805R0140FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 14 MOhm, 500 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 14 MOhm, 500 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0805R0140FEA can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 14 MOhm, ± 1%, 500 mW, 0805 [2012 Metric], Metal Strip, Power Product overview: WSLP0805R0140FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 14 MOhm, 500 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 14 MOhm, 500 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0805R0140FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLP0805R0140FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSLP0805R0140FEA
Chip Resistor - Surface Mount WSLP0805R0140FEA
RES 0.014 OHM 1% 1/2W 0805

RES 0.014 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSLP0805R0140FEA-ND 972482-WSLP0805R0140FEA WSLP0805R0140FEA 52-WSLP0805R0140FEA WSLP0805R0140FEA
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Current Sense Resistors - SMD 1/2Watt 0.014Ohm 1% Learn More SMD 14 MOhm 500 mW Resistor Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 0.0140 ohms 0.0140 ohms 0.0140 ohms 0.0140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176758-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details