Res 0.013 Ohm 1% 1/2W 0805 Product overview: WSLP0805R0130FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.013 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.013 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0805R0130FEB can be used for catalog matching and distributor lookup.
RES .013ohm 1/2W 1% 0805 SMD
13 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
13 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
13 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-WSLP0805R0130FEB | WSLP0805R0130FEB | 541-WSLP0805R0130FEBCT-ND |
| Product Name | 0.013 Ohm 2W Resistor | RES .013 OHM 1/2W 1% 0805 SMD | Chip Resistor - Surface Mount |
| Resistance Range | 0.0130 ohms | 0.0130 ohms | 0.0130 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Standards and Certifications | RoHS | AEC-Q200 | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 | |
| Power Rating | 2 watts | 0.5000 watts |