Vishay Precision Group Chip Resistor - Surface Mount WSLP0805R0120FEB

Description
12 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
12 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLPB-.012TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPB-.012TR-ND
Chip Resistor - Surface Mount WSLPB-.012TR-ND
12 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

12 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPB-.012DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPB-.012DKR-ND
Chip Resistor - Surface Mount WSLPB-.012DKR-ND
12 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

12 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPB-.012CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPB-.012CT-ND
Chip Resistor - Surface Mount WSLPB-.012CT-ND
12 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

12 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .012 OHM 1/2W 1% 0805 SMD - WSLP0805R0120FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .012 OHM 1/2W 1% 0805 SMD
WSLP0805R0120FEB
RES .012 OHM 1/2W 1% 0805 SMD WSLP0805R0120FEB
RES .012ohm 1/2W 1% 0805 SMD

RES .012ohm 1/2W 1% 0805 SMD

Supplier's Site
Res, 0R012, 0.5W, 0805, Metal Strip; Resistance Vishay - 26Y1131 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R012, 0.5W, 0805, Metal Strip; Resistance Vishay
26Y1131
Res, 0R012, 0.5W, 0805, Metal Strip; Resistance Vishay 26Y1131
RES, 0R012, 0.5W, 0805, METAL STRIP; Resistance:0.012ohm; Product Range:WSLP Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R012, 0.5W, 0805, METAL STRIP; Resistance:0.012ohm; Product Range:WSLP Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R012, 0.5W, 0805, Metal Strip; Resistance Vishay - 08AJ1740 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R012, 0.5W, 0805, Metal Strip; Resistance Vishay
08AJ1740
Res, 0R012, 0.5W, 0805, Metal Strip; Resistance Vishay 08AJ1740
RES, 0R012, 0.5W, 0805, METAL STRIP; Resistance:0.012ohm; Product Range:WSLP Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R012, 0.5W, 0805, METAL STRIP; Resistance:0.012ohm; Product Range:WSLP Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSLPB-.012TR-ND WSLP0805R0120FEB 26Y1131
Product Name Chip Resistor - Surface Mount RES .012 OHM 1/2W 1% 0805 SMD Res, 0R012, 0.5W, 0805, Metal Strip; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Resistance Range 0.0120 ohms 0.0120 ohms 0.0120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176093-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9760 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details