Vishay Precision Group SMD 0.5 W 0.01 ohm Resistor WSLP0805R0100FEA

Description
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.01 ohm, SURFACE MOUNT, 0805, CHIP, GREEN Product overview: WSLP0805R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.01 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.01 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0805R0100FEA can be used for catalog matching and distributor lookup.
Request a Quote
Description
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.01 ohm, SURFACE MOUNT, 0805, CHIP, GREEN Product overview: WSLP0805R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.01 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.01 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0805R0100FEA can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMD Current Sense Resistors, AEC-Q200 WSLP Series, with a resistance value of 0.01 Ohm and a power rating of 500 mW, are designed for applications requiring precise current sensing. These resistors feature a tolerance of ±1% and are RoHS compliant. They are suitable for various applications, including switching and linear power supplies, instruments, and power amplifiers. The resistors exhibit a low thermal coefficient of resistance (TCR) of less than 20 ppm/°C, ensuring stable performance across a wide temperature range of -65°C to +170°C. The construction includes a solid metal nickel-chrome or manganese-copper alloy resistive element, providing low inductance and excellent frequency response up to 50 MHz. The product is packaged in tape and reel format for easy integration into automated assembly processes.

Datasheet Summary
Powered by GS/AI

The SMD Current Sense Resistors, AEC-Q200 WSLP Series, with a resistance value of 0.01 Ohm and a power rating of 500 mW, are designed for applications requiring precise current sensing. These resistors feature a tolerance of ±1% and are RoHS compliant. They are suitable for various applications, including switching and linear power supplies, instruments, and power amplifiers. The resistors exhibit a low thermal coefficient of resistance (TCR) of less than 20 ppm/°C, ensuring stable performance across a wide temperature range of -65°C to +170°C. The construction includes a solid metal nickel-chrome or manganese-copper alloy resistive element, providing low inductance and excellent frequency response up to 50 MHz. The product is packaged in tape and reel format for easy integration into automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
SMD 0.5 W 0.01 ohm Resistor - 52-WSLP0805R0100FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5 W 0.01 ohm Resistor
52-WSLP0805R0100FEA
SMD 0.5 W 0.01 ohm Resistor 52-WSLP0805R0100FEA
RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.01 ohm, SURFACE MOUNT, 0805, CHIP, GREEN Product overview: WSLP0805R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.01 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.01 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0805R0100FEA can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL STRIP, 0.5 W, 1 %, 75 ppm, 0.01 ohm, SURFACE MOUNT, 0805, CHIP, GREEN Product overview: WSLP0805R0100FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5 W, 0.01 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 W, 0.01 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0805R0100FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistors - SMD 1/2Watt 0.01Ohm 1% Learn More - WSLP0805R0100FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 1/2Watt 0.01Ohm 1% Learn More
WSLP0805R0100FEA
Current Sense Resistors - SMD 1/2Watt 0.01Ohm 1% Learn More WSLP0805R0100FEA
Current Sense Resistors - SMD 1/2Watt 0.01Ohm 1% Learn More

Current Sense Resistors - SMD 1/2Watt 0.01Ohm 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-10033-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10033-2-ND
Chip Resistor - Surface Mount 541-10033-2-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10033-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10033-6-ND
Chip Resistor - Surface Mount 541-10033-6-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10033-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10033-1-ND
Chip Resistor - Surface Mount 541-10033-1-ND
10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1014474-WSLP0805R0100FEA
Resistors - Chip Resistor - Surface Mount 1014474-WSLP0805R0100FEA
Win Source Part Number: 1014474-WSLP0805R010 0FEA Category: Resistors>Chip Resistor - Surface Mount Series: WSLP Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.023" (0.58mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Metal Element Number of Terminations: 2 Resistance: 10 mOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-10033-1,541-1003 3-2,541-10033-6

Win Source Part Number: 1014474-WSLP0805R0100FEA
Category: Resistors>Chip Resistor - Surface Mount
Series: WSLP
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.023" (0.58mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Metal Element
Number of Terminations: 2
Resistance: 10 mOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-10033-1,541-10033-2,541-10033-6

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLP0805R0100FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSLP0805R0100FEA
Chip Resistor - Surface Mount WSLP0805R0100FEA
RES 0.01 OHM 1% 1/2W 0805

RES 0.01 OHM 1% 1/2W 0805

Supplier's Site Datasheet
Metal Strip Resistor, 0.01 Ohm, 500Mw, 805, 1%; Resistance Vishay - 05T6669 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.01 Ohm, 500Mw, 805, 1%; Resistance Vishay
05T6669
Metal Strip Resistor, 0.01 Ohm, 500Mw, 805, 1%; Resistance Vishay 05T6669
METAL STRIP RESISTOR, 0.01 OHM, 500mW, 805, 1%; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.01 OHM, 500mW, 805, 1%; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.01 Ohm, 500Mw, 805, 1%; Resistance Vishay - 05T6668 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.01 Ohm, 500Mw, 805, 1%; Resistance Vishay
05T6668
Metal Strip Resistor, 0.01 Ohm, 500Mw, 805, 1%; Resistance Vishay 05T6668
METAL STRIP RESISTOR, 0.01 OHM, 500mW, 805, 1%; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Type:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.01 OHM, 500mW, 805, 1%; Resistance:0.01ohm; Product Range:WSL Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Type:Metal Strip RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.01 Ohm, 500 Mw, 1% Rohs Compliant Vishay - 54X6161 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.01 Ohm, 500 Mw, 1% Rohs Compliant Vishay
54X6161
Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.01 Ohm, 500 Mw, 1% Rohs Compliant Vishay 54X6161
SMD Current Sense Resistors, AEC-Q200 WSLP Series, 0.01 ohm, 500 mW, - 1% RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSLP Series, 0.01 ohm, 500 mW, - 1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 52-WSLP0805R0100FEA WSLP0805R0100FEA 541-10033-2-ND 1014474-WSLP0805R0100FEA WSLP0805R0100FEA 05T6669 05T6668 54X6161
Product Name SMD 0.5 W 0.01 ohm Resistor Current Sense Resistors - SMD 1/2Watt 0.01Ohm 1% Learn More Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Metal Strip Resistor, 0.01 Ohm, 500Mw, 805, 1%; Resistance Vishay Metal Strip Resistor, 0.01 Ohm, 500Mw, 805, 1%; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.01 Ohm, 500 Mw, 1% Rohs Compliant Vishay
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms 1.00E7 ohms 0.0100 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS AEC-Q200 RoHS RoHS RoHS
Category / Application Current Sensing Automotive; Current Sensing; General Use Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 274000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4704FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details