Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSLP08059L000FEA18

Description
9 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
9 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSLP08059L000FEA18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP08059L000FEA18TR-ND
Chip Resistor - Surface Mount 541-WSLP08059L000FEA18TR-ND
9 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

9 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP08059L000FEA18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP08059L000FEA18CT-ND
Chip Resistor - Surface Mount 541-WSLP08059L000FEA18CT-ND
RES 0.009 OHM 1% 1W 0805

RES 0.009 OHM 1% 1W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP08059L000FEA18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP08059L000FEA18DKR-ND
Chip Resistor - Surface Mount 541-WSLP08059L000FEA18DKR-ND
RES 0.009 OHM 1% 1W 0805

RES 0.009 OHM 1% 1W 0805

Buy Now Datasheet
0.009 OHM 1W Resistor - 52-WSLP08059L000FEA18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.009 OHM 1W Resistor
52-WSLP08059L000FEA18
0.009 OHM 1W Resistor 52-WSLP08059L000FEA18
RES 0.009 OHM 1% 1W 0805 Product overview: WSLP08059L000FEA18 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.009 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.009 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP08059L000FEA1 8 can be used for catalog matching and distributor lookup.

RES 0.009 OHM 1% 1W 0805 Product overview: WSLP08059L000FEA18 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.009 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.009 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP08059L000FEA18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 541-WSLP08059L000FEA18TR-ND 52-WSLP08059L000FEA18
Product Name Chip Resistor - Surface Mount 0.009 OHM 1W Resistor
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy Metal Strip
Mounting / Packaging 0805; 0805 0805 (2012 Metric)
Resistance Range 0.0090 ohms 0.0090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2105124 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 4026
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers