Vishay Precision Group Chip Resistor - Surface Mount WSLP08058L000FEA18

Description
8 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
8 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSLP08058L000FEA18DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP08058L000FEA18DKR-ND
Chip Resistor - Surface Mount 541-WSLP08058L000FEA18DKR-ND
8 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP08058L000FEA18TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP08058L000FEA18TR-ND
Chip Resistor - Surface Mount 541-WSLP08058L000FEA18TR-ND
8 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP08058L000FEA18CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP08058L000FEA18CT-ND
Chip Resistor - Surface Mount 541-WSLP08058L000FEA18CT-ND
8 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

8 mOhms ±1% 1W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res, 0R008, 1%, 0805, Metal Strip; Resistor Case Style Vishay - 75Y3950 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R008, 1%, 0805, Metal Strip; Resistor Case Style Vishay
75Y3950
Res, 0R008, 1%, 0805, Metal Strip; Resistor Case Style Vishay 75Y3950
RES, 0R008, 1%, 0805, METAL STRIP; Resistor Case Style:0805 [2012 Metric]; Resistance:0.008ohm; Product Range:WSLP0805 Series; Voltage Rating:-; Resistor Element Material:Metal Strip; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 0R008, 1%, 0805, METAL STRIP; Resistor Case Style:0805 [2012 Metric]; Resistance:0.008ohm; Product Range:WSLP0805 Series; Voltage Rating:-; Resistor Element Material:Metal Strip; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 0R008, 1W, 0805, Metal Strip; Resistance Vishay - 47Y6286 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R008, 1W, 0805, Metal Strip; Resistance Vishay
47Y6286
Res, 0R008, 1W, 0805, Metal Strip; Resistance Vishay 47Y6286
RES, 0R008, 1W, 0805, METAL STRIP; Resistance:0.008ohm; Product Range:WSLP-HP Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R008, 1W, 0805, METAL STRIP; Resistance:0.008ohm; Product Range:WSLP-HP Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R008, 1W, 0805, Metal Strip; Resistance Vishay - 08AJ1744 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R008, 1W, 0805, Metal Strip; Resistance Vishay
08AJ1744
Res, 0R008, 1W, 0805, Metal Strip; Resistance Vishay 08AJ1744
RES, 0R008, 1W, 0805, METAL STRIP; Resistance:0.008ohm; Product Range:WSLP-HP Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:2.01mm RoHS Compliant: Yes

RES, 0R008, 1W, 0805, METAL STRIP; Resistance:0.008ohm; Product Range:WSLP-HP Series; Resistor Case / Package:0805 [2012 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-WSLP08058L000FEA18DKR-ND 75Y3950 47Y6286
Product Name Chip Resistor - Surface Mount Res, 0R008, 1%, 0805, Metal Strip; Resistor Case Style Vishay Res, 0R008, 1W, 0805, Metal Strip; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 0.0080 ohms 0.0080 ohms 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567543P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0022 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details