Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSLP08055L000FEA

Description
RES 0.005 OHM 1% 1/2W 0805
Request a Quote Datasheet
Description
RES 0.005 OHM 1% 1/2W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSLP08055L000FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP08055L000FEACT-ND
Chip Resistor - Surface Mount 541-WSLP08055L000FEACT-ND
RES 0.005 OHM 1% 1/2W 0805

RES 0.005 OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP08055L000FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP08055L000FEADKR-ND
Chip Resistor - Surface Mount 541-WSLP08055L000FEADKR-ND
RES 0.005 OHM 1% 1/2W 0805

RES 0.005 OHM 1% 1/2W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP08055L000FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP08055L000FEATR-ND
Chip Resistor - Surface Mount 541-WSLP08055L000FEATR-ND
5 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

5 mOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-WSLP08055L000FEACT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 0805; 0805
Resistance Range 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567537P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0016 ohms
View Details