Vishay Precision Group RES .1 OHM 0.4W 1% 0603 SMD WSLP0603R1000FEB

Description
RES .1ohm 0.4W 1% 0603 SMD
Request a Quote Datasheet
Description
RES .1ohm 0.4W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .1 OHM 0.4W 1% 0603 SMD - WSLP0603R1000FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .1 OHM 0.4W 1% 0603 SMD
WSLP0603R1000FEB
RES .1 OHM 0.4W 1% 0603 SMD WSLP0603R1000FEB
RES .1ohm 0.4W 1% 0603 SMD

RES .1ohm 0.4W 1% 0603 SMD

Supplier's Site
0.1 Ohm Resistor - 52-WSLP0603R1000FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1 Ohm Resistor
52-WSLP0603R1000FEB
0.1 Ohm Resistor 52-WSLP0603R1000FEB
0603 0.1 Ohm 1% Metal Strip Chip Resistor Product overview: WSLP0603R1000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0603R1000FEB can be used for catalog matching and distributor lookup.

0603 0.1 Ohm 1% Metal Strip Chip Resistor Product overview: WSLP0603R1000FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0603R1000FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLPA-.1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPA-.1DKR-ND
Chip Resistor - Surface Mount WSLPA-.1DKR-ND
100 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPA-.1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPA-.1TR-ND
Chip Resistor - Surface Mount WSLPA-.1TR-ND
100 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPA-.1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPA-.1CT-ND
Chip Resistor - Surface Mount WSLPA-.1CT-ND
100 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

100 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistor, Metal Strip, 0.1Ohm, 1%, 0603; Resistance Vishay - 26Y1121 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Strip, 0.1Ohm, 1%, 0603; Resistance Vishay
26Y1121
Resistor, Metal Strip, 0.1Ohm, 1%, 0603; Resistance Vishay 26Y1121
RESISTOR, METAL STRIP, 0.1OHM, 1%, 0603; Resistance:0.1ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, METAL STRIP, 0.1OHM, 1%, 0603; Resistance:0.1ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Strip, 0.1Ohm, 1%, 0603; Resistance Vishay - 41Y4383 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Strip, 0.1Ohm, 1%, 0603; Resistance Vishay
41Y4383
Resistor, Metal Strip, 0.1Ohm, 1%, 0603; Resistance Vishay 41Y4383
RESISTOR, METAL STRIP, 0.1OHM, 1%, 0603; Resistance:0.1ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm RoHS Compliant: Yes

RESISTOR, METAL STRIP, 0.1OHM, 1%, 0603; Resistance:0.1ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WSLP0603R1000FEB 52-WSLP0603R1000FEB WSLPA-.1DKR-ND 26Y1121
Product Name RES .1 OHM 0.4W 1% 0603 SMD 0.1 Ohm Resistor Chip Resistor - Surface Mount Resistor, Metal Strip, 0.1Ohm, 1%, 0603; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.4000 watts 0.4000 watts 0.4000 watts
Standards and Certifications RoHS AEC-Q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details