Current Sense Resistors - SMD 0.4Watt 0.1Ohm 1% Learn More
Manufacturer: Vishay
Win Source Part Number: 903415-WSLP0603R1000
Series: WSLP
Operating Temperature Range: -65°C ~ 170°C
Features: 100 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10032-1, 541-10032-2, 541-10032-6
100 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
100 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
100 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
VISHAY WSLP0603R1000FEA SMD Current Sense Resistor, AEC-Q200 WSLP Series, 0.1 ohm, 400 mW, 1%, 0603 [1608 Metric] Product overview: WSLP0603R1000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1 ohm, 400 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1 ohm, 400 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0603R1000FEA can be used for catalog matching and distributor lookup.
METAL STRIP, 0.1 OHM, 400mW, 603, 1%, FULL REEL; Resistance:0.1ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes
METAL STRIP RESISTOR, 0.1 OHM, 400mW, 603, 1%; Resistance:0.1ohm; Product Range:WSLP Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | WSLP0603R1000FEA | 903415-WSLP0603R1000FEA | 541-10032-6-ND | 52-WSLP0603R1000FEA | 05T6667 |
| Product Name | Current Sense Resistors - SMD 0.4Watt 0.1Ohm 1% Learn More | Chip Resistor - Surface Mount - WSLP0603R1000FEA | Chip Resistor - Surface Mount | Automotive SMD 0.1 ohm 400 mW Resistor | Metal Strip, 0.1 Ohm, 400Mw, 603, 1%, Full Reel; Resistance Vishay |
| Category / Application | Current Sensing | Automotive; Current Sensing; General Use | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603; 0603 | 0603; 0603 [1608 Metric] | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 0.4000 watts | 0.4000 watts | 0.4000 watts | ||
| Operating Temperature | -65 to 170 C (-85 to 338 F) | -65 to 170 C (-85 to 338 F) |