Vishay Intertechnology, Inc. RES .09 OHM 0.4W 1% 0603 SMD WSLP0603R0900FEB

Description
RES .09ohm 0.4W 1% 0603 SMD
Request a Quote Datasheet
Description
RES .09ohm 0.4W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .09 OHM 0.4W 1% 0603 SMD - WSLP0603R0900FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .09 OHM 0.4W 1% 0603 SMD
WSLP0603R0900FEB
RES .09 OHM 0.4W 1% 0603 SMD WSLP0603R0900FEB
RES .09ohm 0.4W 1% 0603 SMD

RES .09ohm 0.4W 1% 0603 SMD

Supplier's Site
0.09 OHM 0.4W Resistor - 52-WSLP0603R0900FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.09 OHM 0.4W Resistor
52-WSLP0603R0900FEB
0.09 OHM 0.4W Resistor 52-WSLP0603R0900FEB
RES 0.09 OHM 1% 0.4W 0603 Product overview: WSLP0603R0900FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.09 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.09 OHM, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0603R0900FEB can be used for catalog matching and distributor lookup.

RES 0.09 OHM 1% 0.4W 0603 Product overview: WSLP0603R0900FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.09 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.09 OHM, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0603R0900FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSLPA-.09TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPA-.09TR-ND
Chip Resistor - Surface Mount WSLPA-.09TR-ND
90 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

90 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPA-.09CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPA-.09CT-ND
Chip Resistor - Surface Mount WSLPA-.09CT-ND
90 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

90 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPA-.09DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPA-.09DKR-ND
Chip Resistor - Surface Mount WSLPA-.09DKR-ND
90 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

90 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - WSLP0603R0900FEB - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
WSLP0603R0900FEB
Resistors - Chip Resistor - Surface Mount WSLP0603R0900FEB
RES 0.09 OHM 1% 0.4W 0603

RES 0.09 OHM 1% 0.4W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number WSLP0603R0900FEB 52-WSLP0603R0900FEB WSLPA-.09TR-ND WSLP0603R0900FEB
Product Name RES .09 OHM 0.4W 1% 0603 SMD 0.09 OHM 0.4W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 0.0900 ohms 0.0900 ohms 0.0900 ohms 0.0900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.4000 watts 0.4000 watts 0.4000 watts
Standards and Certifications RoHS AEC-Q200
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2414921 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details