Vishay Intertechnology, Inc. Current Sense Resistors - SMD 0.4Watt 0.09Ohm 1% Learn More WSLP0603R0900FEA

Description
Current Sense Resistors - SMD 0.4Watt 0.09Ohm 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 0.4Watt 0.09Ohm 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 0.4Watt 0.09Ohm 1% Learn More - WSLP0603R0900FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 0.4Watt 0.09Ohm 1% Learn More
WSLP0603R0900FEA
Current Sense Resistors - SMD 0.4Watt 0.09Ohm 1% Learn More WSLP0603R0900FEA
Current Sense Resistors - SMD 0.4Watt 0.09Ohm 1% Learn More

Current Sense Resistors - SMD 0.4Watt 0.09Ohm 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSLP0603R0900FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLP0603R0900FEA-ND
Chip Resistor - Surface Mount WSLP0603R0900FEA-ND
90 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

90 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSLP0603R0900FEA WSLP0603R0900FEA-ND
Product Name Current Sense Resistors - SMD 0.4Watt 0.09Ohm 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Tolerance 1 +/- % 1 +/- %
Power Rating 0.4000 watts 0.4000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details