Vishay Intertechnology, Inc. Current Sense Resistors - SMD 0.4Watt 0.08Ohm 1% Learn More WSLP0603R0800FEA

Description
Current Sense Resistors - SMD 0.4Watt 0.08Ohm 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 0.4Watt 0.08Ohm 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 0.4Watt 0.08Ohm 1% Learn More - WSLP0603R0800FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 0.4Watt 0.08Ohm 1% Learn More
WSLP0603R0800FEA
Current Sense Resistors - SMD 0.4Watt 0.08Ohm 1% Learn More WSLP0603R0800FEA
Current Sense Resistors - SMD 0.4Watt 0.08Ohm 1% Learn More

Current Sense Resistors - SMD 0.4Watt 0.08Ohm 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-10031-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10031-1-ND
Chip Resistor - Surface Mount 541-10031-1-ND
80 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10031-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10031-6-ND
Chip Resistor - Surface Mount 541-10031-6-ND
80 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10031-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10031-2-ND
Chip Resistor - Surface Mount 541-10031-2-ND
80 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

80 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
SMD 0.08Ohm Resistor - 52-WSLP0603R0800FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.08Ohm Resistor
52-WSLP0603R0800FEA
SMD 0.08Ohm Resistor 52-WSLP0603R0800FEA
Current Sense Resistors - SMD 0.4Watt 0.08Ohm 1% Product overview: WSLP0603R0800FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.08Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.08Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0603R0800FEA can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD 0.4Watt 0.08Ohm 1% Product overview: WSLP0603R0800FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.08Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.08Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0603R0800FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Strip, 0.08 Ohm, 400Mw, 603, 1%; Resistance Vishay - 05T6665 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip, 0.08 Ohm, 400Mw, 603, 1%; Resistance Vishay
05T6665
Metal Strip, 0.08 Ohm, 400Mw, 603, 1%; Resistance Vishay 05T6665
METAL STRIP, 0.08 OHM, 400mW, 603, 1%; Resistance:0.08ohm; Product Range:AEC-Q200 WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP, 0.08 OHM, 400mW, 603, 1%; Resistance:0.08ohm; Product Range:AEC-Q200 WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip, 0.08 Ohm, 400Mw, 603, 1%; Resistance Vishay - 05T6664 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip, 0.08 Ohm, 400Mw, 603, 1%; Resistance Vishay
05T6664
Metal Strip, 0.08 Ohm, 400Mw, 603, 1%; Resistance Vishay 05T6664
METAL STRIP, 0.08 OHM, 400mW, 603, 1%; Resistance:0.08ohm; Product Range:AEC-Q200 WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP, 0.08 OHM, 400mW, 603, 1%; Resistance:0.08ohm; Product Range:AEC-Q200 WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WSLP0603R0800FEA 541-10031-1-ND 52-WSLP0603R0800FEA 05T6665
Product Name Current Sense Resistors - SMD 0.4Watt 0.08Ohm 1% Learn More Chip Resistor - Surface Mount SMD 0.08Ohm Resistor Metal Strip, 0.08 Ohm, 400Mw, 603, 1%; Resistance Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.4000 watts 0.4000 watts 0.4000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers