Vishay Intertechnology, Inc. Current Sense Resistors - SMD 0.4Watt 0.075Ohm 1% Learn More WSLP0603R0750FEA

Description
Current Sense Resistors - SMD 0.4Watt 0.075Ohm 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 0.4Watt 0.075Ohm 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 0.4Watt 0.075Ohm 1% Learn More - WSLP0603R0750FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 0.4Watt 0.075Ohm 1% Learn More
WSLP0603R0750FEA
Current Sense Resistors - SMD 0.4Watt 0.075Ohm 1% Learn More WSLP0603R0750FEA
Current Sense Resistors - SMD 0.4Watt 0.075Ohm 1% Learn More

Current Sense Resistors - SMD 0.4Watt 0.075Ohm 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - 541-10030-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10030-2-ND
Chip Resistor - Surface Mount 541-10030-2-ND
75 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

75 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10030-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10030-1-ND
Chip Resistor - Surface Mount 541-10030-1-ND
75 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

75 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10030-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10030-6-ND
Chip Resistor - Surface Mount 541-10030-6-ND
75 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

75 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSLP0603R0750FEA 541-10030-2-ND
Product Name Current Sense Resistors - SMD 0.4Watt 0.075Ohm 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Tolerance 1 +/- % 1 +/- %
Power Rating 0.4000 watts 0.4000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2HR62FTE-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details