RES .07ohm 0.4W 1% 0603 SMD
70 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | WSLP0603R0700FEB | WSLPA-.07TR-ND |
| Product Name | RES .07 OHM 0.4W 1% 0603 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 |
| Resistance Range | 0.0700 ohms | 0.0700 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 0.4000 watts | 0.4000 watts |
| Configuration | Single Resistor |