Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSLP0603R0700FEA

Description
70 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
70 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLP0603R0700FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLP0603R0700FEA-ND
Chip Resistor - Surface Mount WSLP0603R0700FEA-ND
70 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

70 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Metal Strip, 0.07 Ohm, 400Mw, 603, 1%; Resistance Vishay - 05T6663 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip, 0.07 Ohm, 400Mw, 603, 1%; Resistance Vishay
05T6663
Metal Strip, 0.07 Ohm, 400Mw, 603, 1%; Resistance Vishay 05T6663
METAL STRIP, 0.07 OHM, 400mW, 603, 1%; Resistance:0.07ohm; Product Range:AEC-Q200 WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP, 0.07 OHM, 400mW, 603, 1%; Resistance:0.07ohm; Product Range:AEC-Q200 WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip, 0.07 Ohm, 400Mw, 603, 1%; Resistance Vishay - 05T6662 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip, 0.07 Ohm, 400Mw, 603, 1%; Resistance Vishay
05T6662
Metal Strip, 0.07 Ohm, 400Mw, 603, 1%; Resistance Vishay 05T6662
METAL STRIP, 0.07 OHM, 400mW, 603, 1%; Resistance:0.07ohm; Product Range:AEC-Q200 WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP, 0.07 OHM, 400mW, 603, 1%; Resistance:0.07ohm; Product Range:AEC-Q200 WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number WSLP0603R0700FEA-ND 05T6663
Product Name Chip Resistor - Surface Mount Metal Strip, 0.07 Ohm, 400Mw, 603, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 0.0700 ohms 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers