Vishay Intertechnology, Inc. RES .066 OHM 0.4W 1% 0603 SMD WSLP0603R0660FEB

Description
RES .066ohm 0.4W 1% 0603 SMD
Request a Quote Datasheet
Description
RES .066ohm 0.4W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .066 OHM 0.4W 1% 0603 SMD - WSLP0603R0660FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .066 OHM 0.4W 1% 0603 SMD
WSLP0603R0660FEB
RES .066 OHM 0.4W 1% 0603 SMD WSLP0603R0660FEB
RES .066ohm 0.4W 1% 0603 SMD

RES .066ohm 0.4W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLPA-.066TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPA-.066TR-ND
Chip Resistor - Surface Mount WSLPA-.066TR-ND
66 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

66 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPA-.066DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPA-.066DKR-ND
Chip Resistor - Surface Mount WSLPA-.066DKR-ND
66 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

66 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPA-.066CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPA-.066CT-ND
Chip Resistor - Surface Mount WSLPA-.066CT-ND
66 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

66 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSLP0603R0660FEB WSLPA-.066TR-ND
Product Name RES .066 OHM 0.4W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 0.0660 ohms 0.0660 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.4000 watts 0.4000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details