Vishay Intertechnology, Inc. Current Sense Resistors - SMD 0.4Watt 0.06Ohm 1% WSLP0603R0600FEA

Description
Current Sense Resistors - SMD 0.4Watt 0.06Ohm 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 0.4Watt 0.06Ohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 0.4Watt 0.06Ohm 1% - WSLP0603R0600FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 0.4Watt 0.06Ohm 1%
WSLP0603R0600FEA
Current Sense Resistors - SMD 0.4Watt 0.06Ohm 1% WSLP0603R0600FEA
Current Sense Resistors - SMD 0.4Watt 0.06Ohm 1%

Current Sense Resistors - SMD 0.4Watt 0.06Ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-WSLP0603R0600FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP0603R0600FEACT-ND
Chip Resistor - Surface Mount 541-WSLP0603R0600FEACT-ND
RES 0.06 OHM 1% 2/5W 0603

RES 0.06 OHM 1% 2/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP0603R0600FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP0603R0600FEADKR-ND
Chip Resistor - Surface Mount 541-WSLP0603R0600FEADKR-ND
RES 0.06 OHM 1% 2/5W 0603

RES 0.06 OHM 1% 2/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP0603R0600FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP0603R0600FEATR-ND
Chip Resistor - Surface Mount 541-WSLP0603R0600FEATR-ND
60 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

60 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLP0603R0600FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSLP0603R0600FEA
Chip Resistor - Surface Mount WSLP0603R0600FEA
RES 0.06 OHM 1% 2/5W 0603

RES 0.06 OHM 1% 2/5W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number WSLP0603R0600FEA 541-WSLP0603R0600FEACT-ND WSLP0603R0600FEA
Product Name Current Sense Resistors - SMD 0.4Watt 0.06Ohm 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.4000 watts 0.4000 watts 0.4000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details