Vishay Precision Group Current Sense Resistors - SMD 0.4Watt 0.05Ohm 1% WSLP0603R0500FEA

Description
Current Sense Resistors - SMD 0.4Watt 0.05Ohm 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 0.4Watt 0.05Ohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 0.4Watt 0.05Ohm 1% - WSLP0603R0500FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 0.4Watt 0.05Ohm 1%
WSLP0603R0500FEA
Current Sense Resistors - SMD 0.4Watt 0.05Ohm 1% WSLP0603R0500FEA
Current Sense Resistors - SMD 0.4Watt 0.05Ohm 1%

Current Sense Resistors - SMD 0.4Watt 0.05Ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-10028-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10028-6-ND
Chip Resistor - Surface Mount 541-10028-6-ND
50 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10028-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10028-2-ND
Chip Resistor - Surface Mount 541-10028-2-ND
50 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10028-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10028-1-ND
Chip Resistor - Surface Mount 541-10028-1-ND
50 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

50 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Metal Strip Resistor, 0.05 Ohm, 400Mw, 603, 1%, Full Reel; Resistance Vishay - 05T6661 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.05 Ohm, 400Mw, 603, 1%, Full Reel; Resistance Vishay
05T6661
Metal Strip Resistor, 0.05 Ohm, 400Mw, 603, 1%, Full Reel; Resistance Vishay 05T6661
METAL STRIP RESISTOR, 0.05 OHM, 400mW, 603, 1%, FULL REEL; Resistance:0.05ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.05 OHM, 400mW, 603, 1%, FULL REEL; Resistance:0.05ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip, 0.05 Ohm, 400Mw, 603, 1%; Resistance Vishay - 05T6660 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip, 0.05 Ohm, 400Mw, 603, 1%; Resistance Vishay
05T6660
Metal Strip, 0.05 Ohm, 400Mw, 603, 1%; Resistance Vishay 05T6660
METAL STRIP, 0.05 OHM, 400mW, 603, 1%; Resistance:0.05ohm; Product Range:WSLP Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm RoHS Compliant: Yes

METAL STRIP, 0.05 OHM, 400mW, 603, 1%; Resistance:0.05ohm; Product Range:WSLP Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.05 Ohm, 400 Mw, 1%, 0603 [1608 Metric] Rohs Compliant Vishay - 54X6159 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.05 Ohm, 400 Mw, 1%, 0603 [1608 Metric] Rohs Compliant Vishay
54X6159
Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.05 Ohm, 400 Mw, 1%, 0603 [1608 Metric] Rohs Compliant Vishay 54X6159
SMD Current Sense Resistors, AEC-Q200 WSLP Series, 0.05 ohm, 400 mW, 1%, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, AEC-Q200 WSLP Series, 0.05 ohm, 400 mW, 1%, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R05, 1%, 400 Mw; Resistance Vishay - 12AC2906 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R05, 1%, 400 Mw; Resistance Vishay
12AC2906
Current Sense Res, 0R05, 1%, 400 Mw; Resistance Vishay 12AC2906
CURRENT SENSE RES, 0R05, 1%, 400 MW; Resistance:0.05ohm; Product Range:WSLP Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R05, 1%, 400 MW; Resistance:0.05ohm; Product Range:WSLP Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Strip; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number WSLP0603R0500FEA 541-10028-6-ND 05T6661 54X6159 12AC2906
Product Name Current Sense Resistors - SMD 0.4Watt 0.05Ohm 1% Chip Resistor - Surface Mount Metal Strip Resistor, 0.05 Ohm, 400Mw, 603, 1%, Full Reel; Resistance Vishay Smd Current Sense Resistors, Aec-Q200 Wslp Series, 0.05 Ohm, 400 Mw, 1%, 0603 [1608 Metric] Rohs Compliant Vishay Current Sense Res, 0R05, 1%, 400 Mw; Resistance Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use Current Sensing Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603 0603
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.4000 watts 0.4000 watts 0.4000 watts 0.4000 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details