Current Sense Resistors - SMD .4watt .05ohm .5% Product overview: WSLP0603R0500DEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 05ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 05ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0603R0500DEA can be used for catalog matching and distributor lookup.
50 mOhms ±0.5% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
50 mOhms ±0.5% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
50 mOhms ±0.5% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-WSLP0603R0500DEA | 541-WSLP0603R0500DEACT-ND |
| Product Name | SMD 05ohm Resistor | Chip Resistor - Surface Mount |
| Resistance Range | 0.0500 ohms | 0.0500 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Standards and Certifications | RoHS | AEC-Q200 |
| Configuration | Single Resistor | |
| Category / Application | Automotive; Current Sensing; General Use |