Vishay Intertechnology, Inc. RES .047 OHM 0.4W 1% 0603 SMD WSLP0603R0470FEB

Description
RES .047ohm 0.4W 1% 0603 SMD
Request a Quote Datasheet
Description
RES .047ohm 0.4W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .047 OHM 0.4W 1% 0603 SMD - WSLP0603R0470FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .047 OHM 0.4W 1% 0603 SMD
WSLP0603R0470FEB
RES .047 OHM 0.4W 1% 0603 SMD WSLP0603R0470FEB
RES .047ohm 0.4W 1% 0603 SMD

RES .047ohm 0.4W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLPA-.047TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPA-.047TR-ND
Chip Resistor - Surface Mount WSLPA-.047TR-ND
47 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

47 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSLP0603R0470FEB WSLPA-.047TR-ND
Product Name RES .047 OHM 0.4W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 0.0470 ohms 0.0470 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.4000 watts 0.4000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details