Vishay Precision Group Current Sense Resistors - SMD 0.4Watt 0.04Ohm 1% WSLP0603R0400FEA

Description
Current Sense Resistors - SMD 0.4Watt 0.04Ohm 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 0.4Watt 0.04Ohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 0.4Watt 0.04Ohm 1% - WSLP0603R0400FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 0.4Watt 0.04Ohm 1%
WSLP0603R0400FEA
Current Sense Resistors - SMD 0.4Watt 0.04Ohm 1% WSLP0603R0400FEA
Current Sense Resistors - SMD 0.4Watt 0.04Ohm 1%

Current Sense Resistors - SMD 0.4Watt 0.04Ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-WSLP0603R0400FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP0603R0400FEATR-ND
Chip Resistor - Surface Mount 541-WSLP0603R0400FEATR-ND
40 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP0603R0400FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP0603R0400FEACT-ND
Chip Resistor - Surface Mount 541-WSLP0603R0400FEACT-ND
40 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP0603R0400FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP0603R0400FEADKR-ND
Chip Resistor - Surface Mount 541-WSLP0603R0400FEADKR-ND
40 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

40 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Metal Strip, 0.04 Ohm, 400Mw, 603, 1%; Resistance Vishay - 05T6659 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip, 0.04 Ohm, 400Mw, 603, 1%; Resistance Vishay
05T6659
Metal Strip, 0.04 Ohm, 400Mw, 603, 1%; Resistance Vishay 05T6659
METAL STRIP, 0.04 OHM, 400mW, 603, 1%; Resistance:0.04ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm RoHS Compliant: Yes

METAL STRIP, 0.04 OHM, 400mW, 603, 1%; Resistance:0.04ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.04 Ohm, 400Mw, 603, 1%; Resistance Vishay - 05T6658 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.04 Ohm, 400Mw, 603, 1%; Resistance Vishay
05T6658
Metal Strip Resistor, 0.04 Ohm, 400Mw, 603, 1%; Resistance Vishay 05T6658
METAL STRIP RESISTOR, 0.04 OHM, 400mW, 603, 1%; Resistance:0.04ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.04 OHM, 400mW, 603, 1%; Resistance:0.04ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSLP0603R0400FEA 541-WSLP0603R0400FEATR-ND 05T6659
Product Name Current Sense Resistors - SMD 0.4Watt 0.04Ohm 1% Chip Resistor - Surface Mount Metal Strip, 0.04 Ohm, 400Mw, 603, 1%; Resistance Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.4000 watts 0.4000 watts 0.4000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2567809 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details