Vishay Intertechnology, Inc. Current Sense Resistors - SMD 0.4Watt 0.038Ohm 1% Learn More WSLP0603R0380FEA

Description
Current Sense Resistors - SMD 0.4Watt 0.038Ohm 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 0.4Watt 0.038Ohm 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 0.4Watt 0.038Ohm 1% Learn More - WSLP0603R0380FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 0.4Watt 0.038Ohm 1% Learn More
WSLP0603R0380FEA
Current Sense Resistors - SMD 0.4Watt 0.038Ohm 1% Learn More WSLP0603R0380FEA
Current Sense Resistors - SMD 0.4Watt 0.038Ohm 1% Learn More

Current Sense Resistors - SMD 0.4Watt 0.038Ohm 1% Learn More

Supplier's Site
SMD 0.038Ohm Resistor - 52-WSLP0603R0380FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.038Ohm Resistor
52-WSLP0603R0380FEA
SMD 0.038Ohm Resistor 52-WSLP0603R0380FEA
Current Sense Resistors - SMD 0.4Watt 0.038Ohm 1% Product overview: WSLP0603R0380FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.038Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.038Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0603R0380FEA can be used for catalog matching and distributor lookup.

Current Sense Resistors - SMD 0.4Watt 0.038Ohm 1% Product overview: WSLP0603R0380FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.038Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.038Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0603R0380FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSLP0603R0380FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP0603R0380FEACT-ND
Chip Resistor - Surface Mount 541-WSLP0603R0380FEACT-ND
RES 0.038 OHM 1% 2/5W 0603

RES 0.038 OHM 1% 2/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP0603R0380FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP0603R0380FEATR-ND
Chip Resistor - Surface Mount 541-WSLP0603R0380FEATR-ND
38 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

38 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP0603R0380FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP0603R0380FEADKR-ND
Chip Resistor - Surface Mount 541-WSLP0603R0380FEADKR-ND
RES 0.038 OHM 1% 2/5W 0603

RES 0.038 OHM 1% 2/5W 0603

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number WSLP0603R0380FEA 52-WSLP0603R0380FEA 541-WSLP0603R0380FEACT-ND
Product Name Current Sense Resistors - SMD 0.4Watt 0.038Ohm 1% Learn More SMD 0.038Ohm Resistor Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.4000 watts 0.4000 watts
Resistance Range 0.0380 ohms 0.0380 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers