Vishay Intertechnology, Inc. RES .033 OHM 0.4W 1% 0603 SMD WSLP0603R0330FEB

Description
RES .033ohm 0.4W 1% 0603 SMD
Request a Quote Datasheet
Description
RES .033ohm 0.4W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .033 OHM 0.4W 1% 0603 SMD - WSLP0603R0330FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .033 OHM 0.4W 1% 0603 SMD
WSLP0603R0330FEB
RES .033 OHM 0.4W 1% 0603 SMD WSLP0603R0330FEB
RES .033ohm 0.4W 1% 0603 SMD

RES .033ohm 0.4W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLPA-.033CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPA-.033CT-ND
Chip Resistor - Surface Mount WSLPA-.033CT-ND
33 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPA-.033DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPA-.033DKR-ND
Chip Resistor - Surface Mount WSLPA-.033DKR-ND
33 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPA-.033TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPA-.033TR-ND
Chip Resistor - Surface Mount WSLPA-.033TR-ND
33 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

33 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
0.033 OHM 0.4W Resistor - 52-WSLP0603R0330FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.033 OHM 0.4W Resistor
52-WSLP0603R0330FEB
0.033 OHM 0.4W Resistor 52-WSLP0603R0330FEB
RES 0.033 OHM 1% 0.4W 0603 Product overview: WSLP0603R0330FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.033 OHM, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0603R0330FEB can be used for catalog matching and distributor lookup.

RES 0.033 OHM 1% 0.4W 0603 Product overview: WSLP0603R0330FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.033 OHM, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0603R0330FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number WSLP0603R0330FEB WSLPA-.033CT-ND 52-WSLP0603R0330FEB
Product Name RES .033 OHM 0.4W 1% 0603 SMD Chip Resistor - Surface Mount 0.033 OHM 0.4W Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 0.0330 ohms 0.0330 ohms 0.0330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.4000 watts 0.4000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573238 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details