Vishay Intertechnology, Inc. RES .022 OHM 0.4W 1% 0603 SMD WSLP0603R0220FEB

Description
RES .022ohm 0.4W 1% 0603 SMD
Request a Quote Datasheet
Description
RES .022ohm 0.4W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .022 OHM 0.4W 1% 0603 SMD - WSLP0603R0220FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .022 OHM 0.4W 1% 0603 SMD
WSLP0603R0220FEB
RES .022 OHM 0.4W 1% 0603 SMD WSLP0603R0220FEB
RES .022ohm 0.4W 1% 0603 SMD

RES .022ohm 0.4W 1% 0603 SMD

Supplier's Site
0.022 OHM 0.4W Resistor - 52-WSLP0603R0220FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.022 OHM 0.4W Resistor
52-WSLP0603R0220FEB
0.022 OHM 0.4W Resistor 52-WSLP0603R0220FEB
RES 0.022 OHM 1% 0.4W 0603 Product overview: WSLP0603R0220FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.022 OHM, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0603R0220FEB can be used for catalog matching and distributor lookup.

RES 0.022 OHM 1% 0.4W 0603 Product overview: WSLP0603R0220FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022 OHM, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.022 OHM, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0603R0220FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-WSLP0603R0220FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP0603R0220FEBDKR-ND
Chip Resistor - Surface Mount 541-WSLP0603R0220FEBDKR-ND
22 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP0603R0220FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP0603R0220FEBCT-ND
Chip Resistor - Surface Mount 541-WSLP0603R0220FEBCT-ND
22 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP0603R0220FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP0603R0220FEBTR-ND
Chip Resistor - Surface Mount 541-WSLP0603R0220FEBTR-ND
22 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

22 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number WSLP0603R0220FEB 52-WSLP0603R0220FEB 541-WSLP0603R0220FEBDKR-ND
Product Name RES .022 OHM 0.4W 1% 0603 SMD 0.022 OHM 0.4W Resistor Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 0.0220 ohms 0.0220 ohms 0.0220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.4000 watts 0.4000 watts
Standards and Certifications RoHS AEC-Q200
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details