Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSLP0603R0210FEB

Description
21 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
21 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSLPA-.021TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPA-.021TR-ND
Chip Resistor - Surface Mount WSLPA-.021TR-ND
21 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

21 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
RES .021 OHM 0.4W 1% 0603 SMD - WSLP0603R0210FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .021 OHM 0.4W 1% 0603 SMD
WSLP0603R0210FEB
RES .021 OHM 0.4W 1% 0603 SMD WSLP0603R0210FEB
RES .021ohm 0.4W 1% 0603 SMD

RES .021ohm 0.4W 1% 0603 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number WSLPA-.021TR-ND WSLP0603R0210FEB
Product Name Chip Resistor - Surface Mount RES .021 OHM 0.4W 1% 0603 SMD
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 0.0210 ohms 0.0210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers