Vishay Precision Group RES .02 OHM 0.4W 1% 0603 SMD WSLP0603R0200FEB

Description
RES .02ohm 0.4W 1% 0603 SMD
Request a Quote Datasheet
Description
RES .02ohm 0.4W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .02 OHM 0.4W 1% 0603 SMD - WSLP0603R0200FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .02 OHM 0.4W 1% 0603 SMD
WSLP0603R0200FEB
RES .02 OHM 0.4W 1% 0603 SMD WSLP0603R0200FEB
RES .02ohm 0.4W 1% 0603 SMD

RES .02ohm 0.4W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLPA-.02TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPA-.02TR-ND
Chip Resistor - Surface Mount WSLPA-.02TR-ND
20 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPA-.02DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPA-.02DKR-ND
Chip Resistor - Surface Mount WSLPA-.02DKR-ND
20 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPA-.02CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPA-.02CT-ND
Chip Resistor - Surface Mount WSLPA-.02CT-ND
20 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res, 0R02, 0.4W, 0603, Metal Strip; Resistance Vishay - 08AJ1736 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 0.4W, 0603, Metal Strip; Resistance Vishay
08AJ1736
Res, 0R02, 0.4W, 0603, Metal Strip; Resistance Vishay 08AJ1736
RES, 0R02, 0.4W, 0603, METAL STRIP; Resistance:0.02ohm; Product Range:WSLP Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R02, 0.4W, 0603, METAL STRIP; Resistance:0.02ohm; Product Range:WSLP Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R02, 0.4W, 0603, Metal Strip; Resistance Vishay - 26Y1070 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R02, 0.4W, 0603, Metal Strip; Resistance Vishay
26Y1070
Res, 0R02, 0.4W, 0603, Metal Strip; Resistance Vishay 26Y1070
RES, 0R02, 0.4W, 0603, METAL STRIP; Resistance:0.02ohm; Product Range:WSLP Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R02, 0.4W, 0603, METAL STRIP; Resistance:0.02ohm; Product Range:WSLP Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSLP0603R0200FEB WSLPA-.02TR-ND 08AJ1736
Product Name RES .02 OHM 0.4W 1% 0603 SMD Chip Resistor - Surface Mount Res, 0R02, 0.4W, 0603, Metal Strip; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.4000 watts 0.4000 watts 0.4000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-2176094-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
3 suppliers