Vishay Precision Group Automotive SMD 0.02 Ohm 0.4W Resistor WSLP0603R0200FEA

Description
Res Metal Strip 0603 0.02 Ohm 1% 0.4W ±110ppm/°C Sulfur Resistant Pad SMD Automotive T/R Product overview: WSLP0603R0200FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.02 Ohm, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.02 Ohm, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0603R0200FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Strip 0603 0.02 Ohm 1% 0.4W ±110ppm/°C Sulfur Resistant Pad SMD Automotive T/R Product overview: WSLP0603R0200FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.02 Ohm, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.02 Ohm, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0603R0200FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 0.02 Ohm 0.4W Resistor - 52-WSLP0603R0200FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.02 Ohm 0.4W Resistor
52-WSLP0603R0200FEA
Automotive SMD 0.02 Ohm 0.4W Resistor 52-WSLP0603R0200FEA
Res Metal Strip 0603 0.02 Ohm 1% 0.4W ±110ppm/°C Sulfur Resistant Pad SMD Automotive T/R Product overview: WSLP0603R0200FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.02 Ohm, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.02 Ohm, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0603R0200FEA can be used for catalog matching and distributor lookup.

Res Metal Strip 0603 0.02 Ohm 1% 0.4W ±110ppm/°C Sulfur Resistant Pad SMD Automotive T/R Product overview: WSLP0603R0200FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.02 Ohm, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.02 Ohm, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0603R0200FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Resistors - SMD 0.4Watt 0.02Ohm 1% - WSLP0603R0200FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 0.4Watt 0.02Ohm 1%
WSLP0603R0200FEA
Current Sense Resistors - SMD 0.4Watt 0.02Ohm 1% WSLP0603R0200FEA
Current Sense Resistors - SMD 0.4Watt 0.02Ohm 1%

Current Sense Resistors - SMD 0.4Watt 0.02Ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-10025-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10025-2-ND
Chip Resistor - Surface Mount 541-10025-2-ND
20 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10025-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10025-1-ND
Chip Resistor - Surface Mount 541-10025-1-ND
20 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10025-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10025-6-ND
Chip Resistor - Surface Mount 541-10025-6-ND
20 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

20 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSLP0603R0200FEA
804653-WSLP0603R0200FEA
Chip Resistor - Surface Mount - WSLP0603R0200FEA 804653-WSLP0603R0200FEA
Manufacturer: Vishay Dale Win Source Part Number: 804653-WSLP0603R0200 FEA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Tolerance: ±1% Temperature Coefficient: ±75ppm/°C Power (Watts): 0.4W, 2/5W Composition: Metal Element Number of Terminations: 2 Resistance: 20 mOhms Supplier Device Package: 0603 Temperature Range - Operating: -65°C ~ 170°C Dimension: 0.060" L x 0.030" W (1.52mm x 0.76mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.018" (0.46mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 804653-WSLP0603R0200FEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Tolerance: ±1%
Temperature Coefficient: ±75ppm/°C
Power (Watts): 0.4W, 2/5W
Composition: Metal Element
Number of Terminations: 2
Resistance: 20 mOhms
Supplier Device Package: 0603
Temperature Range - Operating: -65°C ~ 170°C
Dimension: 0.060" L x 0.030" W (1.52mm x 0.76mm)
Manufacturer Package: 0603
Height - Seated (Maximum): 0.018" (0.46mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
Metal Strip Resistor, 0.02 Ohm, 400Mw, 603, 1%, Full Reel; Resistance Vishay - 05T6651 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.02 Ohm, 400Mw, 603, 1%, Full Reel; Resistance Vishay
05T6651
Metal Strip Resistor, 0.02 Ohm, 400Mw, 603, 1%, Full Reel; Resistance Vishay 05T6651
METAL STRIP RESISTOR, 0.02 OHM, 400mW, 603, 1%, FULL REEL; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.02 OHM, 400mW, 603, 1%, FULL REEL; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.02 Ohm, 400Mw, 603, 1%; Resistance Vishay - 05T6650 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.02 Ohm, 400Mw, 603, 1%; Resistance Vishay
05T6650
Metal Strip Resistor, 0.02 Ohm, 400Mw, 603, 1%; Resistance Vishay 05T6650
METAL STRIP RESISTOR, 0.02 OHM, 400mW, 603, 1%; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.02 OHM, 400mW, 603, 1%; Resistance:0.02ohm; Product Range:WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - WSLP0603R0200FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSLP0603R0200FEA
Resistors - Chip Resistor - Surface Mount WSLP0603R0200FEA
RES 0.02 OHM 1% 2/5W 0603

RES 0.02 OHM 1% 2/5W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-WSLP0603R0200FEA WSLP0603R0200FEA 541-10025-2-ND 804653-WSLP0603R0200FEA 05T6651 WSLP0603R0200FEA
Product Name Automotive SMD 0.02 Ohm 0.4W Resistor Current Sense Resistors - SMD 0.4Watt 0.02Ohm 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSLP0603R0200FEA Metal Strip Resistor, 0.02 Ohm, 400Mw, 603, 1%, Full Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Resistance Range 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms 0.0200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS AEC-Q200 RoHS
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details