Vishay Intertechnology, Inc. RES .019 OHM 0.4W 1% 0603 SMD WSLP0603R0190FEB

Description
RES .019ohm 0.4W 1% 0603 SMD
Request a Quote Datasheet
Description
RES .019ohm 0.4W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .019 OHM 0.4W 1% 0603 SMD - WSLP0603R0190FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .019 OHM 0.4W 1% 0603 SMD
WSLP0603R0190FEB
RES .019 OHM 0.4W 1% 0603 SMD WSLP0603R0190FEB
RES .019ohm 0.4W 1% 0603 SMD

RES .019ohm 0.4W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLPA-.019TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPA-.019TR-ND
Chip Resistor - Surface Mount WSLPA-.019TR-ND
19 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

19 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSLP0603R0190FEB WSLPA-.019TR-ND
Product Name RES .019 OHM 0.4W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 0.0190 ohms 0.0190 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.4000 watts 0.4000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2105119P - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 4026
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers