Vishay Intertechnology, Inc. Vishay/DaleCurrent Sense Resistors - SMD 0.4Watt 0.019Ohm 1% Learn More WSLP0603R0190FEA

Description
Vishay/DaleCurrent Sense Resistors - SMD 0.4Watt 0.019Ohm 1% Learn More
Request a Quote Datasheet
Description
Vishay/DaleCurrent Sense Resistors - SMD 0.4Watt 0.019Ohm 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleCurrent Sense Resistors - SMD 0.4Watt 0.019Ohm 1% Learn More - WSLP0603R0190FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleCurrent Sense Resistors - SMD 0.4Watt 0.019Ohm 1% Learn More
WSLP0603R0190FEA
Vishay/DaleCurrent Sense Resistors - SMD 0.4Watt 0.019Ohm 1% Learn More WSLP0603R0190FEA
Vishay/DaleCurrent Sense Resistors - SMD 0.4Watt 0.019Ohm 1% Learn More

Vishay/DaleCurrent Sense Resistors - SMD 0.4Watt 0.019Ohm 1% Learn More

Supplier's Site
Chip Resistor - Surface Mount - WSLP0603R0190FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLP0603R0190FEA-ND
Chip Resistor - Surface Mount WSLP0603R0190FEA-ND
19 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

19 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSLP0603R0190FEA WSLP0603R0190FEA-ND
Product Name Vishay/DaleCurrent Sense Resistors - SMD 0.4Watt 0.019Ohm 1% Learn More Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Tolerance 1 +/- % 1 +/- %
Power Rating 0.4000 watts 0.4000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers