Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSLP0603R0180FEA

Description
RES 0.018 OHM 1% 2/5W 0603
Request a Quote Datasheet
Description
RES 0.018 OHM 1% 2/5W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSLP0603R0180FEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP0603R0180FEACT-ND
Chip Resistor - Surface Mount 541-WSLP0603R0180FEACT-ND
RES 0.018 OHM 1% 2/5W 0603

RES 0.018 OHM 1% 2/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP0603R0180FEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP0603R0180FEADKR-ND
Chip Resistor - Surface Mount 541-WSLP0603R0180FEADKR-ND
RES 0.018 OHM 1% 2/5W 0603

RES 0.018 OHM 1% 2/5W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP0603R0180FEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP0603R0180FEATR-ND
Chip Resistor - Surface Mount 541-WSLP0603R0180FEATR-ND
18 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

18 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Current Sense Resistors - SMD 0.4Watt 0.018Ohm 1% Learn More - WSLP0603R0180FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 0.4Watt 0.018Ohm 1% Learn More
WSLP0603R0180FEA
Current Sense Resistors - SMD 0.4Watt 0.018Ohm 1% Learn More WSLP0603R0180FEA
Current Sense Resistors - SMD 0.4Watt 0.018Ohm 1% Learn More

Current Sense Resistors - SMD 0.4Watt 0.018Ohm 1% Learn More

Supplier's Site
0.018 Ohm 400MW Resistor - 52-WSLP0603R0180FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.018 Ohm 400MW Resistor
52-WSLP0603R0180FEA
0.018 Ohm 400MW Resistor 52-WSLP0603R0180FEA
Metal Strip, 0.018 Ohm, 400MW, 603, 1%, Full Reel Product overview: WSLP0603R0180FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.018 Ohm, 400MW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.018 Ohm, 400MW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0603R0180FEA can be used for catalog matching and distributor lookup.

Metal Strip, 0.018 Ohm, 400MW, 603, 1%, Full Reel Product overview: WSLP0603R0180FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.018 Ohm, 400MW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.018 Ohm, 400MW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0603R0180FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Strip, 0.018 Ohm, 400Mw, 603, 1%; Resistance Vishay - 05T6648 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip, 0.018 Ohm, 400Mw, 603, 1%; Resistance Vishay
05T6648
Metal Strip, 0.018 Ohm, 400Mw, 603, 1%; Resistance Vishay 05T6648
METAL STRIP, 0.018 OHM, 400mW, 603, 1%; Resistance:0.018ohm; Product Range:AEC-Q200 WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP, 0.018 OHM, 400mW, 603, 1%; Resistance:0.018ohm; Product Range:AEC-Q200 WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip, 0.018 Ohm, 400Mw, 603, 1%, Full Reel; Resistance Vishay - 05T6649 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip, 0.018 Ohm, 400Mw, 603, 1%, Full Reel; Resistance Vishay
05T6649
Metal Strip, 0.018 Ohm, 400Mw, 603, 1%, Full Reel; Resistance Vishay 05T6649
METAL STRIP, 0.018 OHM, 400mW, 603, 1%, FULL REEL; Resistance:0.018ohm; Product Range:AEC-Q200 WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP, 0.018 OHM, 400mW, 603, 1%, FULL REEL; Resistance:0.018ohm; Product Range:AEC-Q200 WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-WSLP0603R0180FEACT-ND WSLP0603R0180FEA 52-WSLP0603R0180FEA 05T6648
Product Name Chip Resistor - Surface Mount Current Sense Resistors - SMD 0.4Watt 0.018Ohm 1% Learn More 0.018 Ohm 400MW Resistor Metal Strip, 0.018 Ohm, 400Mw, 603, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 0.0180 ohms 0.0180 ohms 0.0180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567787 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers