Vishay Intertechnology, Inc. RES .016 OHM 0.4W 1% 0603 SMD WSLP0603R0160FEB

Description
RES .016ohm 0.4W 1% 0603 SMD
Request a Quote Datasheet
Description
RES .016ohm 0.4W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .016 OHM 0.4W 1% 0603 SMD - WSLP0603R0160FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .016 OHM 0.4W 1% 0603 SMD
WSLP0603R0160FEB
RES .016 OHM 0.4W 1% 0603 SMD WSLP0603R0160FEB
RES .016ohm 0.4W 1% 0603 SMD

RES .016ohm 0.4W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLPA-.016TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPA-.016TR-ND
Chip Resistor - Surface Mount WSLPA-.016TR-ND
16 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

16 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSLP0603R0160FEB WSLPA-.016TR-ND
Product Name RES .016 OHM 0.4W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 0.0160 ohms 0.0160 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.4000 watts 0.4000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details