Vishay Intertechnology, Inc. Current Sense Resistors - SMD 0.4Watt 0.016Ohm 1% WSLP0603R0160FEA

Description
Current Sense Resistors - SMD 0.4Watt 0.016Ohm 1%
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 0.4Watt 0.016Ohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 0.4Watt 0.016Ohm 1% - WSLP0603R0160FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 0.4Watt 0.016Ohm 1%
WSLP0603R0160FEA
Current Sense Resistors - SMD 0.4Watt 0.016Ohm 1% WSLP0603R0160FEA
Current Sense Resistors - SMD 0.4Watt 0.016Ohm 1%

Current Sense Resistors - SMD 0.4Watt 0.016Ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - WSLP0603R0160FEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLP0603R0160FEA-ND
Chip Resistor - Surface Mount WSLP0603R0160FEA-ND
16 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

16 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number WSLP0603R0160FEA WSLP0603R0160FEA-ND
Product Name Current Sense Resistors - SMD 0.4Watt 0.016Ohm 1% Chip Resistor - Surface Mount
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Tolerance 1 +/- % 1 +/- %
Power Rating 0.4000 watts 0.4000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details