Vishay Intertechnology, Inc. Chip Resistor - Surface Mount WSLP0603R0150FEB

Description
15 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet
Description
15 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-WSLP0603R0150FEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP0603R0150FEBTR-ND
Chip Resistor - Surface Mount 541-WSLP0603R0150FEBTR-ND
15 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP0603R0150FEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP0603R0150FEBDKR-ND
Chip Resistor - Surface Mount 541-WSLP0603R0150FEBDKR-ND
15 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-WSLP0603R0150FEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-WSLP0603R0150FEBCT-ND
Chip Resistor - Surface Mount 541-WSLP0603R0150FEBCT-ND
15 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
0.015 Ohm 0.4W Resistor - 52-WSLP0603R0150FEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.015 Ohm 0.4W Resistor
52-WSLP0603R0150FEB
0.015 Ohm 0.4W Resistor 52-WSLP0603R0150FEB
Res 0.015 Ohm 1% 0.4W 0603 Product overview: WSLP0603R0150FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015 Ohm, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.015 Ohm, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0603R0150FEB can be used for catalog matching and distributor lookup.

Res 0.015 Ohm 1% 0.4W 0603 Product overview: WSLP0603R0150FEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015 Ohm, 0.4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.015 Ohm, 0.4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0603R0150FEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES .015 OHM 0.4W 1% 0603 SMD - WSLP0603R0150FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .015 OHM 0.4W 1% 0603 SMD
WSLP0603R0150FEB
RES .015 OHM 0.4W 1% 0603 SMD WSLP0603R0150FEB
RES .015ohm 0.4W 1% 0603 SMD

RES .015ohm 0.4W 1% 0603 SMD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 541-WSLP0603R0150FEBTR-ND 52-WSLP0603R0150FEB WSLP0603R0150FEB
Product Name Chip Resistor - Surface Mount 0.015 Ohm 0.4W Resistor RES .015 OHM 0.4W 1% 0603 SMD
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 0.0150 ohms 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details