Vishay Precision Group Current Sense Resistors - SMD 0.4Watt 0.015Ohm 1% Learn More WSLP0603R0150FEA

Description
Current Sense Resistors - SMD 0.4Watt 0.015Ohm 1% Learn More
Request a Quote Datasheet
Description
Current Sense Resistors - SMD 0.4Watt 0.015Ohm 1% Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD 0.4Watt 0.015Ohm 1% Learn More - WSLP0603R0150FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD 0.4Watt 0.015Ohm 1% Learn More
WSLP0603R0150FEA
Current Sense Resistors - SMD 0.4Watt 0.015Ohm 1% Learn More WSLP0603R0150FEA
Current Sense Resistors - SMD 0.4Watt 0.015Ohm 1% Learn More

Current Sense Resistors - SMD 0.4Watt 0.015Ohm 1% Learn More

Supplier's Site
SMD 15 MOhm 400 mW Resistor - 52-WSLP0603R0150FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15 MOhm 400 mW Resistor
52-WSLP0603R0150FEA
SMD 15 MOhm 400 mW Resistor 52-WSLP0603R0150FEA
SMD Chip Resistor, 15 MOhm, ± 1%, 400 mW, 0603 [1608 Metric], Metal Strip, Power Product overview: WSLP0603R0150FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 MOhm, 400 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 MOhm, 400 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0603R0150FEA can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 15 MOhm, ± 1%, 400 mW, 0603 [1608 Metric], Metal Strip, Power Product overview: WSLP0603R0150FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15 MOhm, 400 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 MOhm, 400 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSLP0603R0150FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-10024-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10024-6-ND
Chip Resistor - Surface Mount 541-10024-6-ND
15 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10024-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10024-2-ND
Chip Resistor - Surface Mount 541-10024-2-ND
15 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10024-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10024-1-ND
Chip Resistor - Surface Mount 541-10024-1-ND
15 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

15 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Metal Strip, 0.015 Ohm, 400Mw, 603, 1%; Resistance Vishay - 05T6647 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip, 0.015 Ohm, 400Mw, 603, 1%; Resistance Vishay
05T6647
Metal Strip, 0.015 Ohm, 400Mw, 603, 1%; Resistance Vishay 05T6647
METAL STRIP, 0.015 OHM, 400mW, 603, 1%; Resistance:0.015ohm; Product Range:AEC-Q200 WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP, 0.015 OHM, 400mW, 603, 1%; Resistance:0.015ohm; Product Range:AEC-Q200 WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site
Metal Strip Resistor, 0.015 Ohm, 400Mw, 603, 1%; Resistance Vishay - 05T6646 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.015 Ohm, 400Mw, 603, 1%; Resistance Vishay
05T6646
Metal Strip Resistor, 0.015 Ohm, 400Mw, 603, 1%; Resistance Vishay 05T6646
METAL STRIP RESISTOR, 0.015 OHM, 400mW, 603, 1%; Resistance:0.015ohm; Product Range:AEC-Q200 WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.015 OHM, 400mW, 603, 1%; Resistance:0.015ohm; Product Range:AEC-Q200 WSL Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number WSLP0603R0150FEA 52-WSLP0603R0150FEA 541-10024-6-ND 05T6647
Product Name Current Sense Resistors - SMD 0.4Watt 0.015Ohm 1% Learn More SMD 15 MOhm 400 mW Resistor Chip Resistor - Surface Mount Metal Strip, 0.015 Ohm, 400Mw, 603, 1%; Resistance Vishay
Category / Application Current Sensing Automotive; Current Sensing; General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.4000 watts 0.4000 watts 0.4000 watts
Resistance Range 0.0150 ohms 0.0150 ohms 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details