Vishay Precision Group RES .01 OHM 0.4W 1% 0603 SMD WSLP0603R0100FEB

Description
RES .01ohm 0.4W 1% 0603 SMD
Request a Quote Datasheet
Description
RES .01ohm 0.4W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .01 OHM 0.4W 1% 0603 SMD - WSLP0603R0100FEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .01 OHM 0.4W 1% 0603 SMD
WSLP0603R0100FEB
RES .01 OHM 0.4W 1% 0603 SMD WSLP0603R0100FEB
RES .01ohm 0.4W 1% 0603 SMD

RES .01ohm 0.4W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - WSLPA-.01DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPA-.01DKR-ND
Chip Resistor - Surface Mount WSLPA-.01DKR-ND
10 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPA-.01TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPA-.01TR-ND
Chip Resistor - Surface Mount WSLPA-.01TR-ND
10 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - WSLPA-.01CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSLPA-.01CT-ND
Chip Resistor - Surface Mount WSLPA-.01CT-ND
10 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

10 mOhms ±1% 0.4W, 2/5W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element

Buy Now Datasheet
Res, 0R01, 0.4W, 0603, Metal Strip; Resistance Vishay - 08AJ1735 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 0.4W, 0603, Metal Strip; Resistance Vishay
08AJ1735
Res, 0R01, 0.4W, 0603, Metal Strip; Resistance Vishay 08AJ1735
RES, 0R01, 0.4W, 0603, METAL STRIP; Resistance:0.01ohm; Product Range:WSLP Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R01, 0.4W, 0603, METAL STRIP; Resistance:0.01ohm; Product Range:WSLP Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R01, 0.4W, 0603, Metal Strip; Resistance Vishay - 26Y1057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 0.4W, 0603, Metal Strip; Resistance Vishay
26Y1057
Res, 0R01, 0.4W, 0603, Metal Strip; Resistance Vishay 26Y1057
RES, 0R01, 0.4W, 0603, METAL STRIP; Resistance:0.01ohm; Product Range:WSLP Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm RoHS Compliant: Yes

RES, 0R01, 0.4W, 0603, METAL STRIP; Resistance:0.01ohm; Product Range:WSLP Series; Resistor Case / Package:0603 [1608 Metric]; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number WSLP0603R0100FEB WSLPA-.01DKR-ND 08AJ1735
Product Name RES .01 OHM 0.4W 1% 0603 SMD Chip Resistor - Surface Mount Res, 0R01, 0.4W, 0603, Metal Strip; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 0.0100 ohms 0.0100 ohms 0.0100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.4000 watts 0.4000 watts 0.4000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567535P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers